Samtec Inc. Terminals DW-15-13-G-D-680

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 30 Contacts, part number 89P9021, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 30 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, offering durability and conductivity. The product is available with gold or tin plating options, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. This header is part of a series that may require mechanical board spacers for added stability in applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 30 Contacts, part number 89P9021, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 30 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, offering durability and conductivity. The product is available with gold or tin plating options, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. This header is part of a series that may require mechanical board spacers for added stability in applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-15-13-G-D-680 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec - 89P9021 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
89P9021
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec 89P9021
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-15-13-G-D-680 89P9021
Product Name Terminals Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL Cable Housing, Screw-Lok - G125-2241296F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103321-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers