Samtec Inc. Terminals DW-15-11-T-D-590

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 89P8877, features a 2.54 mm pitch and is designed for through-hole mounting with 30 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The product is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 89P8877, features a 2.54 mm pitch and is designed for through-hole mounting with 30 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The product is suitable for applications requiring reliable electrical connections and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-15-11-T-D-590 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec - 89P8877 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
89P8877
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec 89P8877
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-15-11-T-D-590 89P8877
Product Name Terminals Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details