The Header, 2.54 mm, Through Hole, 30 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 30 contacts arranged in 2 rows. The contact plating options include tin plating, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-15-09-T-D-400-LL | 89P8700 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |