Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-15-09-L-T-218 DW-15-09-L-T-218

Description
Manufacturer: Samtec Inc. Win Source Part Number: 780862-DW-15-09-L-T- 218 Series: Flex Stack, DW Packaging: Tube Number of Positions: 45 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.402" (10.21mm) Length - Stack Height: 0.218" (5.54mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-15-09-L-T-218; A-DW-15-09-T-T-218; DW-15-09-T-T-218; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 780862-DW-15-09-L-T- 218 Series: Flex Stack, DW Packaging: Tube Number of Positions: 45 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.402" (10.21mm) Length - Stack Height: 0.218" (5.54mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-15-09-L-T-218; A-DW-15-09-T-T-218; DW-15-09-T-T-218; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-15-09-L-T-218 - 780862-DW-15-09-L-T-218 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-15-09-L-T-218
780862-DW-15-09-L-T-218
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-15-09-L-T-218 780862-DW-15-09-L-T-218
Manufacturer: Samtec Inc. Win Source Part Number: 780862-DW-15-09-L-T- 218 Series: Flex Stack, DW Packaging: Tube Number of Positions: 45 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.402" (10.21mm) Length - Stack Height: 0.218" (5.54mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-15-09-L-T-218; A-DW-15-09-T-T-218; DW-15-09-T-T-218; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 780862-DW-15-09-L-T-218
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 45
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 3
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 0.730" (18.54mm)
Length - Post (Mating): 0.402" (10.21mm)
Length - Stack Height: 0.218" (5.54mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-15-09-L-T-218; A-DW-15-09-T-T-218; DW-15-09-T-T-218;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 780862-DW-15-09-L-T-218
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-15-09-L-T-218
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers