Samtec Inc. Terminals DW-15-09-G-D-300

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-15-09-G-D-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec - 38AC5801 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
38AC5801
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec 38AC5801
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-15-09-G-D-300 38AC5801
Product Name Terminals Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-FV10805F1-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details