Samtec Inc. Terminals DW-15-08-G-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-15-08-G-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec - 89P8573 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
89P8573
Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec 89P8573
HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 30 CONTACTS; Product Range:DW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-15-08-G-D-200 89P8573
Product Name Terminals Header, 2.54 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10152784-1112J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details