Samtec Inc. Terminals DW-14-19-T-T-1040

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-14-19-T-T-1040 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 42 Contacts; Product Range Samtec - 89P8505 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 42 Contacts; Product Range Samtec
89P8505
Header, 2.54 Mm, Through Hole, 42 Contacts; Product Range Samtec 89P8505
HEADER, 2.54 MM, THROUGH HOLE, 42 CONTACTS; Product Range:DW Series; No. of Contacts:42Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 42 CONTACTS; Product Range:DW Series; No. of Contacts:42Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-14-19-T-T-1040 89P8505
Product Name Terminals Header, 2.54 Mm, Through Hole, 42 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
D-Sub Standard Board Mount - D15S13F6GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
5+5 Pos. Female DIL Cable Housing, for Latches - G125-2041096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers