Samtec Inc. Terminals DW-14-15-L-S-290

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-14-15-L-S-290 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec - 89P8437 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
89P8437
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec 89P8437
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-14-15-L-S-290 89P8437
Product Name Terminals Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8746 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - B5740-234-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details