Samtec Inc. Electronic Connector DW-14-12-S-D-525

Description
CONN HDR 28POS 0.1 STACK T/H Product overview: DW-14-12-S-D-525 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-14-12-S-D-525 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 28POS 0.1 STACK T/H Product overview: DW-14-12-S-D-525 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-14-12-S-D-525 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-14-12-S-D-525
Electronic Connector 400-DW-14-12-S-D-525
CONN HDR 28POS 0.1 STACK T/H Product overview: DW-14-12-S-D-525 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-14-12-S-D-525 can be used for catalog matching and distributor lookup.

CONN HDR 28POS 0.1 STACK T/H Product overview: DW-14-12-S-D-525 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-14-12-S-D-525 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DW-14-12-S-D-525 - 1004627-DW-14-12-S-D-525 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-14-12-S-D-525
1004627-DW-14-12-S-D-525
Rectangular Connectors - DW-14-12-S-D-525 1004627-DW-14-12-S-D-525
Manufacturer: Samtec Inc. Win Source Part Number: 1004627-DW-14-12-S-D -525 Packaging: Tube/Rail Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 1.030" (26.16mm) Length - Post (Mating): 0.395" (10.03mm) Length - Stack Height: 0.525" (13.34mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1004627-DW-14-12-S-D-525
Packaging: Tube/Rail
Number of Positions: 28
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Mounting: Through Hole
Length - Overall: 1.030" (26.16mm)
Length - Post (Mating): 0.395" (10.03mm)
Length - Stack Height: 0.525" (13.34mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-14-12-S-D-525
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-14-12-S-D-525
CONN HDR 28POS 0.1 STACK T/H

CONN HDR 28POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-14-12-S-D-525 1004627-DW-14-12-S-D-525 DW-14-12-S-D-525
Product Name Electronic Connector Rectangular Connectors - DW-14-12-S-D-525 Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASD - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers