Samtec Inc. Terminals DW-14-12-L-D-590

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-14-12-L-D-590 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec - 89P8255 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec
89P8255
Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec 89P8255
HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Product Range:DW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 28 CONTACTS; Product Range:DW Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-14-12-L-D-590 89P8255
Product Name Terminals Header, 2.54 Mm, Through Hole, 28 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Din 41612 Pcb Connector, Header, 96 Way; Product Range Amphenol Communications Solutions - 63K0451 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details