Samtec Inc. Rectangular Connectors - DW-14-09-S-D-431 DW-14-09-S-D-431

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1095004-DW-14-09-S-D -431 Packaging: Tube/Rail Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.189" (4.80mm) Length - Stack Height: 0.431" (10.95mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1095004-DW-14-09-S-D -431 Packaging: Tube/Rail Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.189" (4.80mm) Length - Stack Height: 0.431" (10.95mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-14-09-S-D-431 - 1095004-DW-14-09-S-D-431 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-14-09-S-D-431
1095004-DW-14-09-S-D-431
Rectangular Connectors - DW-14-09-S-D-431 1095004-DW-14-09-S-D-431
Manufacturer: Samtec Inc. Win Source Part Number: 1095004-DW-14-09-S-D -431 Packaging: Tube/Rail Number of Positions: 28 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.189" (4.80mm) Length - Stack Height: 0.431" (10.95mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1095004-DW-14-09-S-D-431
Packaging: Tube/Rail
Number of Positions: 28
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.730" (18.54mm)
Length - Post (Mating): 0.189" (4.80mm)
Length - Stack Height: 0.431" (10.95mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 400-DW-14-09-S-D-431 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-14-09-S-D-431
Electronic Connector 400-DW-14-09-S-D-431
CONN HDR 28POS 0.1 STACK T/H Product overview: DW-14-09-S-D-431 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-14-09-S-D-431 can be used for catalog matching and distributor lookup.

CONN HDR 28POS 0.1 STACK T/H Product overview: DW-14-09-S-D-431 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-14-09-S-D-431 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1095004-DW-14-09-S-D-431 400-DW-14-09-S-D-431
Product Name Rectangular Connectors - DW-14-09-S-D-431 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers