Manufacturer: Samtec Inc.
Win Source Part Number: 791248-DW-14-08-T-S-
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 1
Termination: Solder
Length - Overall: 0.530" (13.46mm)
Length - Post (Mating): 0.120" (3.05mm)
Length - Stack Height: 0.300" (7.62mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Tin
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-14-08-T-S-300-L
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
CONN HDR 14POS 0.1 STACK T/H TIN
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 791248-DW-14-08-T-S-300-LL | DW-14-08-T-S-300-LL |
| Product Name | Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-14-08-T-S-300-LL | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |