Samtec Inc. Terminals DW-13-19-S-D-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-13-19-S-D-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec - 89P7862 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
89P7862
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec 89P7862
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-13-19-S-D-1000 89P7862
Product Name Terminals Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - G125-FS11205F1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details