Samtec Inc. Terminals DW-13-16-T-S-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-13-16-T-S-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 13 Contacts; Product Range Samtec - 38AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 13 Contacts; Product Range Samtec
38AC5720
Header, 2.54 Mm, Through Hole, 13 Contacts; Product Range Samtec 38AC5720
HEADER, 2.54 MM, THROUGH HOLE, 13 CONTACTS; Product Range:DW Series; No. of Contacts:13Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 13 CONTACTS; Product Range:DW Series; No. of Contacts:13Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-13-16-T-S-200 38AC5720
Product Name Terminals Header, 2.54 Mm, Through Hole, 13 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Connector, Header, 96 Position; Product Range Amphenol Communications Solutions - 58R3449 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - G125-FS12605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details