Samtec Inc. Terminals DW-13-15-T-D-395

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-13-15-T-D-395 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec - 89P7753 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
89P7753
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec 89P7753
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-13-15-T-D-395 89P7753
Product Name Terminals Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 6Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 26AK4745 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 102706-1 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details