Samtec Inc. Electronic Connector DW-13-15-S-D-287

Description
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-15-S-D-287 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-15-S-D-287 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-15-S-D-287 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-15-S-D-287 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 400-DW-13-15-S-D-287 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-13-15-S-D-287
Electronic Connector 400-DW-13-15-S-D-287
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-15-S-D-287 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-15-S-D-287 can be used for catalog matching and distributor lookup.

CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-15-S-D-287 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-15-S-D-287 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DW-13-15-S-D-287 - 1094987-DW-13-15-S-D-287 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-13-15-S-D-287
1094987-DW-13-15-S-D-287
Rectangular Connectors - DW-13-15-S-D-287 1094987-DW-13-15-S-D-287
Manufacturer: Samtec Inc. Win Source Part Number: 1094987-DW-13-15-S-D -287 Packaging: Tube/Rail Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Mounting: Through Hole Length - Overall: 0.630" (16.00mm) Length - Post (Mating): 0.233" (5.92mm) Length - Stack Height: 0.287" (7.30mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1094987-DW-13-15-S-D-287
Packaging: Tube/Rail
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.630" (16.00mm)
Length - Post (Mating): 0.233" (5.92mm)
Length - Stack Height: 0.287" (7.30mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-DW-13-15-S-D-287 1094987-DW-13-15-S-D-287
Product Name Electronic Connector Rectangular Connectors - DW-13-15-S-D-287
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details