Samtec Inc. Electronic Connector DW-13-14-G-D-1265

Description
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-G-D-1265 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-G-D-126 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-G-D-1265 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-G-D-126 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 400-DW-13-14-G-D-1265 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-13-14-G-D-1265
Electronic Connector 400-DW-13-14-G-D-1265
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-G-D-1265 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-G-D-126 5 can be used for catalog matching and distributor lookup.

CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-G-D-1265 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-G-D-1265 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-13-14-G-D-1265 - 772242-DW-13-14-G-D-1265 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-13-14-G-D-1265
772242-DW-13-14-G-D-1265
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-13-14-G-D-1265 772242-DW-13-14-G-D-1265
Manufacturer: Samtec Inc. Win Source Part Number: 772242-DW-13-14-G-D- 1265 Series: Flex Stack, DW Packaging: Tube Number of Positions: 26 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.430" (36.32mm) Length - Post (Mating): 0.055" (1.40mm) Length - Stack Height: 1.265" (32.13mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-13-14-G-D-1265; SL 6 315 26G; SL 6 315 26Z; SL 6 285 26G; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 772242-DW-13-14-G-D-1265
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.430" (36.32mm)
Length - Post (Mating): 0.055" (1.40mm)
Length - Stack Height: 1.265" (32.13mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-13-14-G-D-1265; SL 6 315 26G; SL 6 315 26Z; SL 6 285 26G;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-DW-13-14-G-D-1265 772242-DW-13-14-G-D-1265
Product Name Electronic Connector Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-13-14-G-D-1265
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details