Samtec Inc. Electronic Connector DW-13-14-F-D-1100

Description
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-F-D-1100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-F-D-110 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-F-D-1100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-F-D-110 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-13-14-F-D-1100
Electronic Connector 400-DW-13-14-F-D-1100
CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-F-D-1100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-F-D-110 0 can be used for catalog matching and distributor lookup.

CONN HDR 26POS 0.1 STACK T/H Product overview: DW-13-14-F-D-1100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-14-F-D-1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1134404-DW-13-14-F-D-1100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1134404-DW-13-14-F-D-1100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1134404-DW-13-14-F-D-1100
Win Source Part Number: 1134404-DW-13-14-F-D -1100 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.220" (5.588mm) Length - Stack Height: 1.100" (27.940mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-13-14

Win Source Part Number: 1134404-DW-13-14-F-D-1100
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.220" (5.588mm)
Length - Stack Height: 1.100" (27.940mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 3.00µin (0.076µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.430" (36.322mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-13-14

Buy Now Datasheet
Flexible Board Stacking Header With Fixed Tail Length, 0.100
Chicago, IL, United States
Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch / Bulk Rohs Compliant Samtec
94AH7442
Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch / Bulk Rohs Compliant Samtec 94AH7442
Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch / Bulk RoHS Compliant: Yes

Flexible Board Stacking Header with Fixed Tail Length, 0.100" Pitch / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-13-14-F-D-1100 1134404-DW-13-14-F-D-1100 94AH7442
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Flexible Board Stacking Header With Fixed Tail Length, 0.100" Pitch / Bulk Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details