Samtec Inc. Terminals DW-13-10-T-D-435

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-13-10-T-D-435 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec - 89P7260 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
89P7260
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec 89P7260
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-13-10-T-D-435 89P7260
Product Name Terminals Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details