Samtec Inc. Rectangular Connectors - DW-13-09-L-S-415-003 DW-13-09-L-S-415-003

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1057527-DW-13-09-L-S -415-003 Packaging: Tube/Rail Number of Positions: 13 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.205" (5.21mm) Length - Stack Height: 0.415" (10.54mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1057527-DW-13-09-L-S -415-003 Packaging: Tube/Rail Number of Positions: 13 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.205" (5.21mm) Length - Stack Height: 0.415" (10.54mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-13-09-L-S-415-003 - 1057527-DW-13-09-L-S-415-003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-13-09-L-S-415-003
1057527-DW-13-09-L-S-415-003
Rectangular Connectors - DW-13-09-L-S-415-003 1057527-DW-13-09-L-S-415-003
Manufacturer: Samtec Inc. Win Source Part Number: 1057527-DW-13-09-L-S -415-003 Packaging: Tube/Rail Number of Positions: 13 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.205" (5.21mm) Length - Stack Height: 0.415" (10.54mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10μin (0.25μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1057527-DW-13-09-L-S-415-003
Packaging: Tube/Rail
Number of Positions: 13
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.730" (18.54mm)
Length - Post (Mating): 0.205" (5.21mm)
Length - Stack Height: 0.415" (10.54mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 400-DW-13-09-L-S-415-003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-13-09-L-S-415-003
Electronic Connector 400-DW-13-09-L-S-415-003
CONN HDR 13POS 0.1 STACK T/H Product overview: DW-13-09-L-S-415-003 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-09-L-S-415 -003 can be used for catalog matching and distributor lookup.

CONN HDR 13POS 0.1 STACK T/H Product overview: DW-13-09-L-S-415-003 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-13-09-L-S-415-003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1057527-DW-13-09-L-S-415-003 400-DW-13-09-L-S-415-003
Product Name Rectangular Connectors - DW-13-09-L-S-415-003 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers