Samtec Inc. Terminals DW-13-08-G-D-200

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-13-08-G-D-200 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec - 89P7003 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
89P7003
Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec 89P7003
HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 26 CONTACTS; Product Range:DW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-13-08-G-D-200 89P7003
Product Name Terminals Header, 2.54 Mm, Through Hole, 26 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC & Component Sockets - D2899-42 - Powell Electronics, Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Contacts Pitch 5.08 mm (0.2000 inches)
View Details
PCB Headers & Receptacles - 102589-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions - 72K2374 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 15
View Details