Samtec Inc. Electronic Connector DW-12-20-S-D-718

Description
CONN HDR 24POS 0.1 STACK T/H Product overview: DW-12-20-S-D-718 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-12-20-S-D-718 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 24POS 0.1 STACK T/H Product overview: DW-12-20-S-D-718 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-12-20-S-D-718 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-12-20-S-D-718
Electronic Connector 400-DW-12-20-S-D-718
CONN HDR 24POS 0.1 STACK T/H Product overview: DW-12-20-S-D-718 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-12-20-S-D-718 can be used for catalog matching and distributor lookup.

CONN HDR 24POS 0.1 STACK T/H Product overview: DW-12-20-S-D-718 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-12-20-S-D-718 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1054962-DW-12-20-S-D-718 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1054962-DW-12-20-S-D-718
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1054962-DW-12-20-S-D-718
Win Source Part Number: 1054962-DW-12-20-S-D -718 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 24 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.302" (7.671mm) Length - Stack Height: 0.718" (18.237mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-112-07-G-D; TSW-112-07-L-D; TSW-112-14-G-D; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Length - Overall Pin: 1.130" (28.702mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-12-20

Win Source Part Number: 1054962-DW-12-20-S-D-718
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 24
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.302" (7.671mm)
Length - Stack Height: 0.718" (18.237mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSW-112-07-G-D; TSW-112-07-L-D; TSW-112-14-G-D;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.130" (28.702mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-12-20

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-12-20-S-D-718
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-12-20-S-D-718
CONN HDR 24POS 0.1 STACK T/H

CONN HDR 24POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-12-20-S-D-718 1054962-DW-12-20-S-D-718 DW-12-20-S-D-718
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details