Samtec Inc. Terminals DW-12-12-L-D-560-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 24 Contacts (part number 38AC5615) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 24 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and lead-free solderable for specific configurations. The header is part of a series that may require mechanical board spacers for enhanced stability in applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 24 Contacts (part number 38AC5615) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 24 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and lead-free solderable for specific configurations. The header is part of a series that may require mechanical board spacers for enhanced stability in applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-12-12-L-D-560-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec - 38AC5615 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec
38AC5615
Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec 38AC5615
HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Product Range:DW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 24 CONTACTS; Product Range:DW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-12-12-L-D-560-LL 38AC5615
Product Name Terminals Header, 2.54 Mm, Through Hole, 24 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
8+3 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details