Samtec Inc. Terminals DW-11-14-T-D-1000

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-11-14-T-D-1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec - 89P5675 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec
89P5675
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec 89P5675
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Product Range:DW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Product Range:DW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-11-14-T-D-1000 89P5675
Product Name Terminals Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 61AC9125 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - G125-96450F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details