Samtec Inc. Terminals DW-11-12-T-D-630

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 22 Contacts (part number 38AC5549) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a dual-row configuration with 22 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The header is available with tin plating and is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The product is also lead-free solderable, which is beneficial for modern manufacturing processes. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended. This header is part of a non-standard series and is non-returnable, which should be considered when making a purchasing decision.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 22 Contacts (part number 38AC5549) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a dual-row configuration with 22 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The header is available with tin plating and is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The product is also lead-free solderable, which is beneficial for modern manufacturing processes. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended. This header is part of a non-standard series and is non-returnable, which should be considered when making a purchasing decision.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-11-12-T-D-630 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec - 38AC5549 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec
38AC5549
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec 38AC5549
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Product Range:DW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Product Range:DW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-11-12-T-D-630 38AC5549
Product Name Terminals Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - B5743-104-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details