Samtec Inc. Terminals DW-11-10-L-D-480

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-11-10-L-D-480 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec - 89P5417 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec
89P5417
Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec 89P5417
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Product Range:DW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Product Range:DW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-11-10-L-D-480 89P5417
Product Name Terminals Header, 2.54 Mm, Through Hole, 22 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-FV11205L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details