Samtec Inc. Terminals DW-10-15-G-D-325

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-15-G-D-325 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec - 89P4754 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
89P4754
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec 89P4754
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-10-15-G-D-325 89P4754
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102541-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Double Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Specs
Product Type IC Headers
View Details
Carriers for
Specs
Product Type IC Socket
View Details