Samtec Inc. Terminals DW-10-14-T-D-950

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts, part number 89P4686, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 20 contacts and is constructed from black glass-filled polyester for the insulator material. The terminals are made of phosphor bronze and are available with either gold or tin plating options, ensuring compatibility with various soldering processes. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts, part number 89P4686, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 20 contacts and is constructed from black glass-filled polyester for the insulator material. The terminals are made of phosphor bronze and are available with either gold or tin plating options, ensuring compatibility with various soldering processes. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and suitable for lead-free soldering in specific configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for enhanced stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-14-T-D-950 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec - 89P4686 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
89P4686
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec 89P4686
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-10-14-T-D-950 89P4686
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - B5743-117-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details