CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-14-G-D-1192 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-14-G-D-119
Manufacturer: Samtec Inc.
Win Source Part Number: 772236-DW-10-14-G-D-
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.430" (36.32mm)
Length - Post (Mating): 0.128" (3.25mm)
Length - Stack Height: 1.192" (30.28mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10μin (0.25μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-10-14-G-D-1192;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 400-DW-10-14-G-D-1192 | 772236-DW-10-14-G-D-1192 |
| Product Name | Electronic Connector | Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-10-14-G-D-1192 |
| Termination | Solder | Solder |