Samtec Inc. Electronic Connector DW-10-12-S-D-790-LL

Description
CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-790-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-790 -LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-790-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-790 -LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 400-DW-10-12-S-D-790-LL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-10-12-S-D-790-LL
Electronic Connector 400-DW-10-12-S-D-790-LL
CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-790-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-790 -LL can be used for catalog matching and distributor lookup.

CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-790-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-790-LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-10-12-S-D-790-LL - 762920-DW-10-12-S-D-790-LL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-10-12-S-D-790-LL
762920-DW-10-12-S-D-790-LL
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-10-12-S-D-790-LL 762920-DW-10-12-S-D-790-LL
Manufacturer: Samtec Inc. Win Source Part Number: 762920-DW-10-12-S-D- 790-LL Series: Flex Stack, DW Packaging: Tube Number of Positions: 20 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.030" (26.16mm) Length - Post (Mating): 0.130" (3.30mm) Length - Stack Height: 0.790" (20.07mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-10-12-S-D-790-L L; SL 6 172 20 S; SL 6 197 20G; ; Introduction Date: March 22, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 762920-DW-10-12-S-D-790-LL
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.030" (26.16mm)
Length - Post (Mating): 0.130" (3.30mm)
Length - Stack Height: 0.790" (20.07mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-10-12-S-D-790-LL; SL 6 172 20 S; SL 6 197 20G; ;
Introduction Date: March 22, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-DW-10-12-S-D-790-LL 762920-DW-10-12-S-D-790-LL
Product Name Electronic Connector Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-10-12-S-D-790-LL
Termination Solder Solder
Unlock Full Specs
to access all available technical data