Samtec Inc. Electronic Connector DW-10-12-S-D-759-LL

Description
CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-759-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-759 -LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-759-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-759 -LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 400-DW-10-12-S-D-759-LL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-10-12-S-D-759-LL
Electronic Connector 400-DW-10-12-S-D-759-LL
CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-759-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-759 -LL can be used for catalog matching and distributor lookup.

CONN HDR 20POS 0.1 STACK T/H Product overview: DW-10-12-S-D-759-LL from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-10-12-S-D-759-LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DW-10-12-S-D-759-LL - 855322-DW-10-12-S-D-759-LL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-10-12-S-D-759-LL
855322-DW-10-12-S-D-759-LL
Rectangular Connectors - DW-10-12-S-D-759-LL 855322-DW-10-12-S-D-759-LL
Manufacturer: Samtec Inc. Win Source Part Number: 855322-DW-10-12-S-D- 759-LL Series: Flex Stack, DW Features: 20 Position Header Spacer Connector Package: Bulk Family Name: DW-10-12 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 855322-DW-10-12-S-D-759-LL
Series: Flex Stack, DW
Features: 20 Position Header Spacer Connector
Package: Bulk
Family Name: DW-10-12
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 400-DW-10-12-S-D-759-LL 855322-DW-10-12-S-D-759-LL
Product Name Electronic Connector Rectangular Connectors - DW-10-12-S-D-759-LL
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details