Samtec Inc. Terminals DW-10-10-T-D-430

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 89P3809) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This component features a dual-row configuration with 20 contacts, making it suitable for various electronic assemblies. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The product is available with tin plating, and it is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The header is designed for through-hole mounting, providing stability in PCB applications. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 89P3809) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This component features a dual-row configuration with 20 contacts, making it suitable for various electronic assemblies. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The product is available with tin plating, and it is RoHS compliant, indicating it meets environmental standards. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The header is designed for through-hole mounting, providing stability in PCB applications. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-10-T-D-430 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec - 89P3809 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
89P3809
Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec 89P3809
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-10-10-T-D-430 89P3809
Product Name Terminals Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Backplane Connector, Header, 96 Position; Product Range Amphenol Communications Solutions - 58R3449 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details