The Header, 2.54 mm, Through Hole, 20 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It has two rows of contacts, making it suitable for various applications requiring reliable connections. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and lead-free solderable for specific configurations. The header is part of a series that includes various tail lengths and stacking heights, providing flexibility for different design requirements.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Product Range:DW Series; No. of Contacts:20Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-10-09-G-D-350 | 89P3392 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 20 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |