Samtec Inc. Terminals DW-09-20-G-S-770

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-09-20-G-S-770 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec - 89P3098 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec
89P3098
Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec 89P3098
HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Product Range:DW Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Product Range:DW Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-09-20-G-S-770 89P3098
Product Name Terminals Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10157625-0311K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details