Samtec Inc. Terminals DW-09-13-G-D-550

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-09-13-G-D-550 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec - 38AC5291 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec
38AC5291
Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec 38AC5291
HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Product Range:DW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Product Range:DW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-09-13-G-D-550 38AC5291
Product Name Terminals Header, 2.54 Mm, Through Hole, 18 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103167-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Connector, Din 41612, Header, 64P, 2Row; Product Range Amphenol Communications Solutions - 64AC8743 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details