Samtec Inc. Terminals DW-09-12-G-S-675

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-09-12-G-S-675 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec - 89P2778 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec
89P2778
Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec 89P2778
HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Product Range:DW Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Product Range:DW Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-09-12-G-S-675 89P2778
Product Name Terminals Header, 2.54 Mm, Through Hole, 9 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Discrete Sockets - 434712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Headers & Wire Housings - G125-MV20605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details