Samtec Inc. Terminals DW-08-19-T-D-750-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 16 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of two rows of contacts, providing a total of 16 connections. The contact plating is available in tin, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 16 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of two rows of contacts, providing a total of 16 connections. The contact plating is available in tin, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-08-19-T-D-750-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec - 89P2287 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
89P2287
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec 89P2287
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-08-19-T-D-750-LL 89P2287
Product Name Terminals Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10148733-0031K03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103185-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details