The Header, 2.54 mm, Through Hole, 8 Contacts (part number 89P2133) is part of the DW Series from Samtec. It features a pitch spacing of 2.54 mm and is designed for through-hole mounting. The header has a single row configuration with eight contacts. The contact plating is tin, and the product is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is suitable for applications requiring reliable connectivity in a compact form factor.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-08-15-T-S-400 | 89P2133 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |