Samtec Inc. Rectangular Connectors - DW-08-11-S-S-378 DW-08-11-S-S-378

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1002871-DW-08-11-S-S -378 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.442" (11.23mm) Length - Stack Height: 0.378" (9.60mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1002871-DW-08-11-S-S -378 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.442" (11.23mm) Length - Stack Height: 0.378" (9.60mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-08-11-S-S-378 - 1002871-DW-08-11-S-S-378 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-08-11-S-S-378
1002871-DW-08-11-S-S-378
Rectangular Connectors - DW-08-11-S-S-378 1002871-DW-08-11-S-S-378
Manufacturer: Samtec Inc. Win Source Part Number: 1002871-DW-08-11-S-S -378 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.442" (11.23mm) Length - Stack Height: 0.378" (9.60mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1002871-DW-08-11-S-S-378
Packaging: Tube/Rail
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.930" (23.62mm)
Length - Post (Mating): 0.442" (11.23mm)
Length - Stack Height: 0.378" (9.60mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 400-DW-08-11-S-S-378 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-08-11-S-S-378
Electronic Connector 400-DW-08-11-S-S-378
CONN HDR 8POS 0.1 STACK T/H GOLD Product overview: DW-08-11-S-S-378 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-08-11-S-S-378 can be used for catalog matching and distributor lookup.

CONN HDR 8POS 0.1 STACK T/H GOLD Product overview: DW-08-11-S-S-378 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-08-11-S-S-378 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1002871-DW-08-11-S-S-378 400-DW-08-11-S-S-378
Product Name Rectangular Connectors - DW-08-11-S-S-378 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XG4 Flat Cable Connectors - XG4T-3404 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
4 suppliers
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details