Samtec Inc. Rectangular Connectors - DW-08-11-S-S-370 DW-08-11-S-S-370

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1002869-DW-08-11-S-S -370 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.450" (11.43mm) Length - Stack Height: 0.370" (9.40mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1002869-DW-08-11-S-S -370 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.450" (11.43mm) Length - Stack Height: 0.370" (9.40mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-08-11-S-S-370 - 1002869-DW-08-11-S-S-370 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-08-11-S-S-370
1002869-DW-08-11-S-S-370
Rectangular Connectors - DW-08-11-S-S-370 1002869-DW-08-11-S-S-370
Manufacturer: Samtec Inc. Win Source Part Number: 1002869-DW-08-11-S-S -370 Packaging: Tube/Rail Number of Positions: 8 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Mounting: Through Hole Length - Overall: 0.930" (23.62mm) Length - Post (Mating): 0.450" (11.43mm) Length - Stack Height: 0.370" (9.40mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1002869-DW-08-11-S-S-370
Packaging: Tube/Rail
Number of Positions: 8
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 0.930" (23.62mm)
Length - Post (Mating): 0.450" (11.43mm)
Length - Stack Height: 0.370" (9.40mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 400-DW-08-11-S-S-370 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
400-DW-08-11-S-S-370
Electronic Connector 400-DW-08-11-S-S-370
CONN HDR 8POS 0.1 STACK T/H GOLD Product overview: DW-08-11-S-S-370 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-08-11-S-S-370 can be used for catalog matching and distributor lookup.

CONN HDR 8POS 0.1 STACK T/H GOLD Product overview: DW-08-11-S-S-370 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-08-11-S-S-370 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.025 Board Spacers Samtec - 89P1472 - Newark, An Avnet Company
Chicago, IL, United States
.025 Board Spacers Samtec
89P1472
.025 Board Spacers Samtec 89P1472
.025 BOARD SPACERS

.025 BOARD SPACERS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1002869-DW-08-11-S-S-370 400-DW-08-11-S-S-370 89P1472
Product Name Rectangular Connectors - DW-08-11-S-S-370 Electronic Connector .025 Board Spacers Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Power Drawer ® 75 Housing Pin housing panel float mount - 075MPF - Anderson Power Products
Specs
Mounting Float Mount
View Details
4 suppliers