Samtec Inc. Terminals DW-08-10-T-S-330

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-08-10-T-S-330 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec - 89P1333 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec
89P1333
Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec 89P1333
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Product Range:DW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-08-10-T-S-330 89P1333
Product Name Terminals Header, 2.54 Mm, Through Hole, 8 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
Single Turret Terminal .084
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Conn, Header, 4Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9751 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details