Samtec Inc. Rectangular Connectors - DW-08-10-G-D-480 DW-08-10-G-D-480

Description
Manufacturer: Samtec Inc. Win Source Part Number: 869922-DW-08-10-G-D- 480 Series: Flex Stack, DW Features: 16 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-08-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 869922-DW-08-10-G-D- 480 Series: Flex Stack, DW Features: 16 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-08-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DW-08-10-G-D-480 - 869922-DW-08-10-G-D-480 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DW-08-10-G-D-480
869922-DW-08-10-G-D-480
Rectangular Connectors - DW-08-10-G-D-480 869922-DW-08-10-G-D-480
Manufacturer: Samtec Inc. Win Source Part Number: 869922-DW-08-10-G-D- 480 Series: Flex Stack, DW Features: 16 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: DW-08-10 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 869922-DW-08-10-G-D-480
Series: Flex Stack, DW
Features: 16 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DW-08-10
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DW-08-10-G-D-480
Electronic Connector 400-DW-08-10-G-D-480
CONN HDR 16POS 0.1 STACK T/H Product overview: DW-08-10-G-D-480 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-08-10-G-D-480 can be used for catalog matching and distributor lookup.

CONN HDR 16POS 0.1 STACK T/H Product overview: DW-08-10-G-D-480 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-08-10-G-D-480 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - DW-08-10-G-D-480 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-08-10-G-D-480
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-08-10-G-D-480
CONN HDR 16POS 0.1 STACK T/H

CONN HDR 16POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 869922-DW-08-10-G-D-480 400-DW-08-10-G-D-480 DW-08-10-G-D-480
Product Name Rectangular Connectors - DW-08-10-G-D-480 Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - U237C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details