The Samtec Header, 2.54 mm, Through Hole, 16 Contacts (part number 89P0883) features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 16 contacts arranged in 2 rows. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It is available with tin plating, ensuring RoHS compliance. The operating temperature range is -55 °C to +105 °C with tin plating. This product is suitable for applications requiring reliable connectivity in a compact form factor.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-08-08-T-D-250 | 89P0883 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |