Samtec Inc. Terminals DW-07-13-L-S-748

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-07-13-L-S-748 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec - 89P0214 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
89P0214
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec 89P0214
HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-07-13-L-S-748 89P0214
Product Name Terminals Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok - G125-2241296F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details