Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-07-10-TM-S-570 DW-07-10-TM-S-570

Description
Manufacturer: Samtec Inc. Win Source Part Number: 797647-DW-07-10-TM-S -570 Series: Flex Stack, DW Packaging: Tube Number of Positions: 7 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.830" (21.08mm) Length - Post (Mating): 0.150" (3.80mm) Length - Stack Height: 0.570" (14.48mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Tin Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-07-10-TM-S-570; SL 5 147 07G; SL 5 147 07Z; 54121-806-07-2150; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 797647-DW-07-10-TM-S -570 Series: Flex Stack, DW Packaging: Tube Number of Positions: 7 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.830" (21.08mm) Length - Post (Mating): 0.150" (3.80mm) Length - Stack Height: 0.570" (14.48mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Tin Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-07-10-TM-S-570; SL 5 147 07G; SL 5 147 07Z; 54121-806-07-2150; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-07-10-TM-S-570 - 797647-DW-07-10-TM-S-570 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-07-10-TM-S-570
797647-DW-07-10-TM-S-570
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-07-10-TM-S-570 797647-DW-07-10-TM-S-570
Manufacturer: Samtec Inc. Win Source Part Number: 797647-DW-07-10-TM-S -570 Series: Flex Stack, DW Packaging: Tube Number of Positions: 7 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 1 Termination: Solder Length - Overall: 0.830" (21.08mm) Length - Post (Mating): 0.150" (3.80mm) Length - Stack Height: 0.570" (14.48mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Tin Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-07-10-TM-S-570; SL 5 147 07G; SL 5 147 07Z; 54121-806-07-2150; Introduction Date: June 02, 2005 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 797647-DW-07-10-TM-S-570
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 7
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 1
Termination: Solder
Length - Overall: 0.830" (21.08mm)
Length - Post (Mating): 0.150" (3.80mm)
Length - Stack Height: 0.570" (14.48mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Tin
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-07-10-TM-S-570; SL 5 147 07G; SL 5 147 07Z; 54121-806-07-2150;
Introduction Date: June 02, 2005
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 797647-DW-07-10-TM-S-570
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-07-10-TM-S-570
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Rectangular Connector Accessories - A111668-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Multi-Channel Connectors - NC-8-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details