Samtec Inc. Electronic Connector DW-07-10-G-D-430

Description
CONN HDR 14POS 0.1 STACK T/H Product overview: DW-07-10-G-D-430 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-10-G-D-430 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 14POS 0.1 STACK T/H Product overview: DW-07-10-G-D-430 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-10-G-D-430 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-07-10-G-D-430
Electronic Connector 400-DW-07-10-G-D-430
CONN HDR 14POS 0.1 STACK T/H Product overview: DW-07-10-G-D-430 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-10-G-D-430 can be used for catalog matching and distributor lookup.

CONN HDR 14POS 0.1 STACK T/H Product overview: DW-07-10-G-D-430 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-10-G-D-430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1232165-DW-07-10-G-D-430 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1232165-DW-07-10-G-D-430
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1232165-DW-07-10-G-D-430
Win Source Part Number: 1232165-DW-07-10-G-D -430 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 14 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.290" (7.366mm) Length - Stack Height: 0.430" (10.922mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Length - Overall Pin: 0.830" (21.082mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-07-10

Win Source Part Number: 1232165-DW-07-10-G-D-430
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.290" (7.366mm)
Length - Stack Height: 0.430" (10.922mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.830" (21.082mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-07-10

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-07-10-G-D-430
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-07-10-G-D-430
CONN HDR 14POS 0.1 STACK T/H

CONN HDR 14POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-07-10-G-D-430 1232165-DW-07-10-G-D-430 DW-07-10-G-D-430
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products