Samtec Inc. Terminals DW-07-09-G-S-435

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-07-09-G-S-435 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec - 38AC4935 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
38AC4935
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec 38AC4935
HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-07-09-G-S-435 38AC4935
Product Name Terminals Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MS11005L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
PCB Headers & Receptacles - 103239-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details