The Header, 2.54 mm, Through Hole, 7 Contacts (part number 88P9545) is designed for use in various electronic applications. It features a pitch spacing of 2.54 mm and is configured with a single row of seven contacts. The header is constructed from black glass-filled polyester for the insulator material, while the terminals are made of phosphor bronze. It offers gold or tin plating options over a nickel base, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that includes various tail lengths and stacking heights, allowing for customization based on application needs. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-07-09-G-S-415 | 88P9545 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |