Samtec Inc. Terminals DW-07-08-G-D-220

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-07-08-G-D-220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec - 88P9368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
88P9368
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec 88P9368
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-07-08-G-D-220 88P9368
Product Name Terminals Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103168-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
TO-3 Socket-Heavy Duty w/single tab & Insulating Shoulders - 4513 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details