Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-06-14-T-S-1240

Description
Win Source Part Number: 1056534-DW-06-14-T-S -1240 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 6 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.080" (2.032mm) Length - Stack Height: 1.240" (31.496mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-106-14-T-S; TSW-106-15-T-S; TSW-106-06-T-S; 640452-6; 22-28-4061; 22-28-4060; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-06-14
Request a Quote Datasheet
Description
Win Source Part Number: 1056534-DW-06-14-T-S -1240 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 6 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.080" (2.032mm) Length - Stack Height: 1.240" (31.496mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-106-14-T-S; TSW-106-15-T-S; TSW-106-06-T-S; 640452-6; 22-28-4061; 22-28-4060; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-06-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1056534-DW-06-14-T-S-1240 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1056534-DW-06-14-T-S-1240
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1056534-DW-06-14-T-S-1240
Win Source Part Number: 1056534-DW-06-14-T-S -1240 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 6 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.080" (2.032mm) Length - Stack Height: 1.240" (31.496mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-106-14-T-S; TSW-106-15-T-S; TSW-106-06-T-S; 640452-6; 22-28-4061; 22-28-4060; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-06-14

Win Source Part Number: 1056534-DW-06-14-T-S-1240
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 6
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.080" (2.032mm)
Length - Stack Height: 1.240" (31.496mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSW-106-14-T-S; TSW-106-15-T-S; TSW-106-06-T-S; 640452-6; 22-28-4061; 22-28-4060;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.430" (36.322mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-06-14

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DW-06-14-T-S-1240
Electronic Connector 400-DW-06-14-T-S-1240
CONN HDR 6POS 0.1 STACK T/H TIN Product overview: DW-06-14-T-S-1240 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-06-14-T-S-124 0 can be used for catalog matching and distributor lookup.

CONN HDR 6POS 0.1 STACK T/H TIN Product overview: DW-06-14-T-S-1240 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-06-14-T-S-1240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-06-14-T-S-1240
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-06-14-T-S-1240
CONN HDR 6POS 0.1 STACK T/H TIN

CONN HDR 6POS 0.1 STACK T/H TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1056534-DW-06-14-T-S-1240 400-DW-06-14-T-S-1240 DW-06-14-T-S-1240
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details